Vishay Intertechnology, Inc. RES 510 OHM 1W 2% AXIAL CMF60510R00GKR6

Description
RES 510ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1W 2% AXIAL - CMF60510R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1W 2% AXIAL
CMF60510R00GKR6
RES 510 OHM 1W 2% AXIAL CMF60510R00GKR6
RES 510ohm 1W 2% AXIAL

RES 510ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF60510R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60510R00GKR6-ND
Through Hole Resistors CMF60510R00GKR6-ND
510 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60510R00GKR6 CMF60510R00GKR6-ND
Product Name RES 510 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details