Vishay Intertechnology, Inc. RES 510 OHM 1W 0.1% AXIAL CMF60510R00BHEA

Description
RES 510ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1W 0.1% AXIAL - CMF60510R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1W 0.1% AXIAL
CMF60510R00BHEA
RES 510 OHM 1W 0.1% AXIAL CMF60510R00BHEA
RES 510ohm 1W 0.1% AXIAL

RES 510ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60510R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60510R00BHEA-ND
Through Hole Resistors CMF60510R00BHEA-ND
510 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60510R00BHEA CMF60510R00BHEA-ND
Product Name RES 510 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details