Vishay Intertechnology, Inc. RES 510K OHM 1W 5% AXIAL CMF60510K00JNBF

Description
RES 510Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1W 5% AXIAL - CMF60510K00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1W 5% AXIAL
CMF60510K00JNBF
RES 510K OHM 1W 5% AXIAL CMF60510K00JNBF
RES 510Kohm 1W 5% AXIAL

RES 510Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60510K00JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60510K00JNBF-ND
Through Hole Resistors CMF60510K00JNBF-ND
510 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60510K00JNBF CMF60510K00JNBF-ND
Product Name RES 510K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details