Vishay Intertechnology, Inc. RES 50 OHM 1W 1% AXIAL CMF6050R000FLEK

Description
RES 50ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1W 1% AXIAL - CMF6050R000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W 1% AXIAL
CMF6050R000FLEK
RES 50 OHM 1W 1% AXIAL CMF6050R000FLEK
RES 50ohm 1W 1% AXIAL

RES 50ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6050R000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6050R000FLEK-ND
Through Hole Resistors CMF6050R000FLEK-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6050R000FLEK CMF6050R000FLEK-ND
Product Name RES 50 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details