Vishay Intertechnology, Inc. RES 50 OHM 1W 1% AXIAL CMF6050R000FLEB

Description
RES 50ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1W 1% AXIAL - CMF6050R000FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W 1% AXIAL
CMF6050R000FLEB
RES 50 OHM 1W 1% AXIAL CMF6050R000FLEB
RES 50ohm 1W 1% AXIAL

RES 50ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6050R000FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6050R000FLEB-ND
Through Hole Resistors CMF6050R000FLEB-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6050R000FLEB CMF6050R000FLEB-ND
Product Name RES 50 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details