Vishay Intertechnology, Inc. Through Hole Resistors CMF6050R000FLBF

Description
50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6050R000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6050R000FLBF-ND
Through Hole Resistors CMF6050R000FLBF-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50 OHM 1W 1% AXIAL - CMF6050R000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W 1% AXIAL
CMF6050R000FLBF
RES 50 OHM 1W 1% AXIAL CMF6050R000FLBF
RES 50ohm 1W 1% AXIAL

RES 50ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 50 Ohm, +/1 Percent, 150 Ppm Vishay - 42C1623 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 50 Ohm, +/1 Percent, 150 Ppm Vishay
42C1623
Cmf60, 50 Ohm, +/1 Percent, 150 Ppm Vishay 42C1623
CMF60, 50 Ohm, +/- 1 Percent, 150 ppm

CMF60, 50 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6050R000FLBF-ND CMF6050R000FLBF 42C1623
Product Name Through Hole Resistors RES 50 OHM 1W 1% AXIAL Cmf60, 50 Ohm, +/1 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details