Vishay Intertechnology, Inc. RES 50 OHM 1W 1% AXIAL CMF6050R000FKR6

Description
RES 50ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1W 1% AXIAL - CMF6050R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W 1% AXIAL
CMF6050R000FKR6
RES 50 OHM 1W 1% AXIAL CMF6050R000FKR6
RES 50ohm 1W 1% AXIAL

RES 50ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6050R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6050R000FKR6-ND
Through Hole Resistors CMF6050R000FKR6-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6050R000FKR6 CMF6050R000FKR6-ND
Product Name RES 50 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details