Vishay Intertechnology, Inc. RES 50 OHM 1W 1% AXIAL CMF6050R000FHR6

Description
RES 50ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1W 1% AXIAL - CMF6050R000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W 1% AXIAL
CMF6050R000FHR6
RES 50 OHM 1W 1% AXIAL CMF6050R000FHR6
RES 50ohm 1W 1% AXIAL

RES 50ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6050R000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6050R000FHR6-ND
Through Hole Resistors CMF6050R000FHR6-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 50 Ohm, +/1 Percent, 50 Ppm Vishay - 42C1619 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 50 Ohm, +/1 Percent, 50 Ppm Vishay
42C1619
Cmf60, 50 Ohm, +/1 Percent, 50 Ppm Vishay 42C1619
CMF60, 50 Ohm, +/- 1 Percent, 50 ppm

CMF60, 50 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6050R000FHR6 CMF6050R000FHR6-ND 42C1619
Product Name RES 50 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 50 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details