Vishay Intertechnology, Inc. RES 50 OHM 1W 0.1% AXIAL CMF6050R000BEEA

Description
RES 50ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1W 0.1% AXIAL - CMF6050R000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W 0.1% AXIAL
CMF6050R000BEEA
RES 50 OHM 1W 0.1% AXIAL CMF6050R000BEEA
RES 50ohm 1W 0.1% AXIAL

RES 50ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6050R000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6050R000BEEA-ND
Through Hole Resistors CMF6050R000BEEA-ND
50 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6050R000BEEA CMF6050R000BEEA-ND
Product Name RES 50 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details