Vishay Intertechnology, Inc. RES 50.5K OHM 1W 0.1% AXIAL CMF6050K500BHR6

Description
RES 50.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1W 0.1% AXIAL - CMF6050K500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1W 0.1% AXIAL
CMF6050K500BHR6
RES 50.5K OHM 1W 0.1% AXIAL CMF6050K500BHR6
RES 50.5Kohm 1W 0.1% AXIAL

RES 50.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6050K500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6050K500BHR6-ND
Through Hole Resistors CMF6050K500BHR6-ND
50.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,505Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,505Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1613
Resistor,metal Film,505Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1613
Resistor,Metal Film,505KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,505KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6050K500BHR6 CMF6050K500BHR6-ND 42C1613
Product Name RES 50.5K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,505Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers