Vishay Intertechnology, Inc. RES 505 OHM 1W .5% AXIAL CMF60505R00DHEK

Description
RES 505ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1W .5% AXIAL - CMF60505R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1W .5% AXIAL
CMF60505R00DHEK
RES 505 OHM 1W .5% AXIAL CMF60505R00DHEK
RES 505ohm 1W .5% AXIAL

RES 505ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60505R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60505R00DHEK-ND
Through Hole Resistors CMF60505R00DHEK-ND
505 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

505 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60505R00DHEK CMF60505R00DHEK-ND
Product Name RES 505 OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers