Vishay Intertechnology, Inc. RES 505 OHM 1W .5% AXIAL CMF60505R00DHEB

Description
RES 505ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1W .5% AXIAL - CMF60505R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1W .5% AXIAL
CMF60505R00DHEB
RES 505 OHM 1W .5% AXIAL CMF60505R00DHEB
RES 505ohm 1W .5% AXIAL

RES 505ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60505R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60505R00DHEB-ND
Through Hole Resistors CMF60505R00DHEB-ND
505 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

505 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60505R00DHEB CMF60505R00DHEB-ND
Product Name RES 505 OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details