Vishay Intertechnology, Inc. RES 505 OHM 1W .5% AXIAL CMF60505R00DHBF

Description
RES 505ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1W .5% AXIAL - CMF60505R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1W .5% AXIAL
CMF60505R00DHBF
RES 505 OHM 1W .5% AXIAL CMF60505R00DHBF
RES 505ohm 1W .5% AXIAL

RES 505ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60505R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60505R00DHBF-ND
Through Hole Resistors CMF60505R00DHBF-ND
505 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

505 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,505Ohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 42C1635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,505Ohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
42C1635
Resistor,metal Film,505Ohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 42C1635
Resistor,Metal Film,505Ohms,500WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,505Ohms,500WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60505R00DHBF CMF60505R00DHBF-ND 42C1635
Product Name RES 505 OHM 1W .5% AXIAL Through Hole Resistors Resistor,metal Film,505Ohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details