Vishay Intertechnology, Inc. RES 500 OHM 1W 0.1% AXIAL CMF60500R00BHEA

Description
RES 500ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1W 0.1% AXIAL - CMF60500R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 0.1% AXIAL
CMF60500R00BHEA
RES 500 OHM 1W 0.1% AXIAL CMF60500R00BHEA
RES 500ohm 1W 0.1% AXIAL

RES 500ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60500R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60500R00BHEA-ND
Through Hole Resistors CMF60500R00BHEA-ND
500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60500R00BHEA CMF60500R00BHEA-ND
Product Name RES 500 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers