Vishay Intertechnology, Inc. Through Hole Resistors CMF60500R00BERE

Description
500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60500R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60500R00BERE-ND
Through Hole Resistors CMF60500R00BERE-ND
500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500 OHM 1W 0.1% AXIAL - CMF60500R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 0.1% AXIAL
CMF60500R00BERE
RES 500 OHM 1W 0.1% AXIAL CMF60500R00BERE
RES 500ohm 1W 0.1% AXIAL

RES 500ohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1632 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1632
Cmf60, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1632
CMF60, 500 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 500 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60500R00BERE-ND CMF60500R00BERE 42C1632
Product Name Through Hole Resistors RES 500 OHM 1W 0.1% AXIAL Cmf60, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details