Vishay Intertechnology, Inc. RES 500 OHM 1W 0.1% AXIAL CMF60500R00BEBF

Description
RES 500ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1W 0.1% AXIAL - CMF60500R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 0.1% AXIAL
CMF60500R00BEBF
RES 500 OHM 1W 0.1% AXIAL CMF60500R00BEBF
RES 500ohm 1W 0.1% AXIAL

RES 500ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60500R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60500R00BEBF-ND
Through Hole Resistors CMF60500R00BEBF-ND
500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1631 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1631
Cmf60, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1631
CMF60, 500 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 500 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60500R00BEBF CMF60500R00BEBF-ND 42C1631
Product Name RES 500 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details