Vishay Intertechnology, Inc. RES 500K OHM 1W 1% AXIAL CMF60500K00FKBF

Description
RES 500Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 500Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500K OHM 1W 1% AXIAL - CMF60500K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1W 1% AXIAL
CMF60500K00FKBF
RES 500K OHM 1W 1% AXIAL CMF60500K00FKBF
RES 500Kohm 1W 1% AXIAL

RES 500Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60500K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60500K00FKBF-ND
Through Hole Resistors CMF60500K00FKBF-ND
500 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 500 Kohm, +/1 Percent, 100 Ppm Vishay - 42C1627 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 500 Kohm, +/1 Percent, 100 Ppm Vishay
42C1627
Cmf60, 500 Kohm, +/1 Percent, 100 Ppm Vishay 42C1627
CMF60, 500 kOhm, +/- 1 Percent, 100 ppm

CMF60, 500 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60500K00FKBF CMF60500K00FKBF-ND 42C1627
Product Name RES 500K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 500 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details