Vishay Intertechnology, Inc. RES 500K OHM 1W 0.1% AXIAL CMF60500K00BHR6

Description
RES 500Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 500Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500K OHM 1W 0.1% AXIAL - CMF60500K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1W 0.1% AXIAL
CMF60500K00BHR6
RES 500K OHM 1W 0.1% AXIAL CMF60500K00BHR6
RES 500Kohm 1W 0.1% AXIAL

RES 500Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60500K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60500K00BHR6-ND
Through Hole Resistors CMF60500K00BHR6-ND
500 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C1625 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C1625
Cmf60, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C1625
CMF60, 500 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 500 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60500K00BHR6 CMF60500K00BHR6-ND 42C1625
Product Name RES 500K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers