Vishay Intertechnology, Inc. Through Hole Resistors CMF604R7500FLRE

Description
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604R7500FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7500FLRE-ND
Through Hole Resistors CMF604R7500FLRE-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF604R7500FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604R7500FLRE
Metal Film Resistors - CMF604R7500FLRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C1324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C1324
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C1324
Resistor,Metal Film,4.75Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.75Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R7500FLRE-ND CMF604R7500FLRE 42C1324
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details