Vishay Intertechnology, Inc. RES 4.75 OHM 1W 1% AXIAL CMF604R7500FLEA

Description
RES 4.75ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1W 1% AXIAL - CMF604R7500FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% AXIAL
CMF604R7500FLEA
RES 4.75 OHM 1W 1% AXIAL CMF604R7500FLEA
RES 4.75ohm 1W 1% AXIAL

RES 4.75ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R7500FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7500FLEA-ND
Through Hole Resistors CMF604R7500FLEA-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R7500FLEA CMF604R7500FLEA-ND
Product Name RES 4.75 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details