Vishay Intertechnology, Inc. RES 4.75 OHM 1W 1% AXIAL CMF604R7500FKRE

Description
RES 4.75ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1W 1% AXIAL - CMF604R7500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% AXIAL
CMF604R7500FKRE
RES 4.75 OHM 1W 1% AXIAL CMF604R7500FKRE
RES 4.75ohm 1W 1% AXIAL

RES 4.75ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R7500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7500FKRE-ND
Through Hole Resistors CMF604R7500FKRE-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1322 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1322
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1322
Resistor,Metal Film,4.75Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.75Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R7500FKRE CMF604R7500FKRE-ND 42C1322
Product Name RES 4.75 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers