Vishay Intertechnology, Inc. Through Hole Resistors CMF604R7500FKEK64

Description
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604R7500FKEK64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7500FKEK64-ND
Through Hole Resistors CMF604R7500FKEK64-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 4.75 ohm, THROUGH HOLE MOUNT - CMF604R7500FKEK64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 4.75 ohm, THROUGH HOLE MOUNT
CMF604R7500FKEK64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 4.75 ohm, THROUGH HOLE MOUNT CMF604R7500FKEK64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 4.75ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 4.75ohm, THROUGH HOLE MOUNT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF604R7500FKEK64-ND CMF604R7500FKEK64
Product Name Through Hole Resistors RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 4.75 ohm, THROUGH HOLE MOUNT
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details