Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF604R7500FKEA

Description
Vishay/DaleMetal Film Resistors - Through Hole 4.75ohm 1% 100PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 4.75ohm 1% 100PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF604R7500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF604R7500FKEA
Vishay/DaleMetal Film Resistors - CMF604R7500FKEA
Vishay/DaleMetal Film Resistors - Through Hole 4.75ohm 1% 100PPM 1/2W

Vishay/DaleMetal Film Resistors - Through Hole 4.75ohm 1% 100PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF604R7500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7500FKEA-ND
Through Hole Resistors CMF604R7500FKEA-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R7500FKEA CMF604R7500FKEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details