Vishay Intertechnology, Inc. RES 4.7 OHM 1W 5% AXIAL CMF604R7000JLR6

Description
RES 4.7ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1W 5% AXIAL - CMF604R7000JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1W 5% AXIAL
CMF604R7000JLR6
RES 4.7 OHM 1W 5% AXIAL CMF604R7000JLR6
RES 4.7ohm 1W 5% AXIAL

RES 4.7ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R7000JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7000JLR6-ND
Through Hole Resistors CMF604R7000JLR6-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.7Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay - 42C1320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.7Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
42C1320
Resistor,metal Film,4.7Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay 42C1320
Resistor,Metal Film,4.7Ohms,500WV,5 +/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.7Ohms,500WV,5+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R7000JLR6 CMF604R7000JLR6-ND 42C1320
Product Name RES 4.7 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,4.7Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details