Vishay Intertechnology, Inc. RES 4.7 OHM 1W 1% AXIAL CMF604R7000FLBF

Description
RES 4.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1W 1% AXIAL - CMF604R7000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1W 1% AXIAL
CMF604R7000FLBF
RES 4.7 OHM 1W 1% AXIAL CMF604R7000FLBF
RES 4.7ohm 1W 1% AXIAL

RES 4.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R7000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7000FLBF-ND
Through Hole Resistors CMF604R7000FLBF-ND
4.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 4.7 Ohm, +/1 Percent, 150 Ppm Vishay - 42C1317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4.7 Ohm, +/1 Percent, 150 Ppm Vishay
42C1317
Cmf60, 4.7 Ohm, +/1 Percent, 150 Ppm Vishay 42C1317
CMF60, 4.7 Ohm, +/- 1 Percent, 150 ppm

CMF60, 4.7 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R7000FLBF CMF604R7000FLBF-ND 42C1317
Product Name RES 4.7 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 4.7 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers