Vishay Intertechnology, Inc. Metal Film Resistors - CMF604R7000FKEB

Description
Metal Film Resistors - Through Hole 4.7ohm 1% 100PPM 1/2W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 4.7ohm 1% 100PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF604R7000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604R7000FKEB
Metal Film Resistors - CMF604R7000FKEB
Metal Film Resistors - Through Hole 4.7ohm 1% 100PPM 1/2W

Metal Film Resistors - Through Hole 4.7ohm 1% 100PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF604R7000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7000FKEB-ND
Through Hole Resistors CMF604R7000FKEB-ND
4.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R7000FKEB CMF604R7000FKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers