Vishay Intertechnology, Inc. RES 4.64 OHM 1W 1% AXIAL CMF604R6400FLR6

Description
RES 4.64ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1W 1% AXIAL - CMF604R6400FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1W 1% AXIAL
CMF604R6400FLR6
RES 4.64 OHM 1W 1% AXIAL CMF604R6400FLR6
RES 4.64ohm 1W 1% AXIAL

RES 4.64ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R6400FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R6400FLR6-ND
Through Hole Resistors CMF604R6400FLR6-ND
4.64 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R6400FLR6 CMF604R6400FLR6-ND
Product Name RES 4.64 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details