Vishay Intertechnology, Inc. RES 4.64 OHM 1W 1% AXIAL CMF604R6400FKBF

Description
RES 4.64ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1W 1% AXIAL - CMF604R6400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1W 1% AXIAL
CMF604R6400FKBF
RES 4.64 OHM 1W 1% AXIAL CMF604R6400FKBF
RES 4.64ohm 1W 1% AXIAL

RES 4.64ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R6400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R6400FKBF-ND
Through Hole Resistors CMF604R6400FKBF-ND
4.64 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R6400FKBF CMF604R6400FKBF-ND
Product Name RES 4.64 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details