Vishay Intertechnology, Inc. RES 4.42 OHM 1W 1% AXIAL CMF604R4200FLBF

Description
RES 4.42ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1W 1% AXIAL - CMF604R4200FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1W 1% AXIAL
CMF604R4200FLBF
RES 4.42 OHM 1W 1% AXIAL CMF604R4200FLBF
RES 4.42ohm 1W 1% AXIAL

RES 4.42ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R4200FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R4200FLBF-ND
Through Hole Resistors CMF604R4200FLBF-ND
4.42 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C1308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C1308
Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C1308
Resistor,Metal Film,4.42Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.42Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R4200FLBF CMF604R4200FLBF-ND 42C1308
Product Name RES 4.42 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details