Vishay Intertechnology, Inc. RES 4.42 OHM 1W 1% AXIAL CMF604R4200FKBF

Description
RES 4.42ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1W 1% AXIAL - CMF604R4200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1W 1% AXIAL
CMF604R4200FKBF
RES 4.42 OHM 1W 1% AXIAL CMF604R4200FKBF
RES 4.42ohm 1W 1% AXIAL

RES 4.42ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R4200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R4200FKBF-ND
Through Hole Resistors CMF604R4200FKBF-ND
4.42 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1307
Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1307
Resistor,Metal Film,4.42Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.42Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R4200FKBF CMF604R4200FKBF-ND 42C1307
Product Name RES 4.42 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details