Vishay Intertechnology, Inc. RES 4.32 OHM 1W 1% AXIAL CMF604R3200FLBF

Description
RES 4.32ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1W 1% AXIAL - CMF604R3200FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1W 1% AXIAL
CMF604R3200FLBF
RES 4.32 OHM 1W 1% AXIAL CMF604R3200FLBF
RES 4.32ohm 1W 1% AXIAL

RES 4.32ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R3200FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R3200FLBF-ND
Through Hole Resistors CMF604R3200FLBF-ND
4.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.32Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C1306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C1306
Resistor,metal Film,4.32Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C1306
Resistor,Metal Film,4.32Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.32Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R3200FLBF CMF604R3200FLBF-ND 42C1306
Product Name RES 4.32 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.32Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details