VISHAY INTERTECHNOLOGY, INC.
CMF604R3200FKEK -- RES 4.32 OHM 1W 1% AXIAL
Vishay Intertechnology, Inc.
RES 4.32 OHM 1W 1% AXIAL
CMF604R3200FKEK
Description
RES 4.32ohm 1W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 4.32ohm 1W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF604R3200FKEK |
|
Product Name
|
RES 4.32 OHM 1W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details