Vishay Intertechnology, Inc. RES 4.22 OHM 1W 1% AXIAL CMF604R2200FLR6

Description
RES 4.22ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 1W 1% AXIAL - CMF604R2200FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 1W 1% AXIAL
CMF604R2200FLR6
RES 4.22 OHM 1W 1% AXIAL CMF604R2200FLR6
RES 4.22ohm 1W 1% AXIAL

RES 4.22ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R2200FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R2200FLR6-ND
Through Hole Resistors CMF604R2200FLR6-ND
4.22 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.22Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C1302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.22Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C1302
Resistor,metal Film,4.22Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C1302
Resistor,Metal Film,4.22Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.22Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R2200FLR6 CMF604R2200FLR6-ND 42C1302
Product Name RES 4.22 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.22Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers