Vishay Precision Group Metal Film Resistors - CMF604R1200FLWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF604R1200FLWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604R1200FLWF
Metal Film Resistors - CMF604R1200FLWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 4.12 Ohm, +/1 Percent, 150 Ppm Vishay - 42C1299 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4.12 Ohm, +/1 Percent, 150 Ppm Vishay
42C1299
Cmf60, 4.12 Ohm, +/1 Percent, 150 Ppm Vishay 42C1299
CMF60, 4.12 Ohm, +/- 1 Percent, 150 ppm

CMF60, 4.12 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF604R1200FLWF 42C1299
Product Name Metal Film Resistors - Cmf60, 4.12 Ohm, +/1 Percent, 150 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details