Vishay Intertechnology, Inc. Through Hole Resistors CMF604R1200FLEK

Description
4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604R1200FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R1200FLEK-ND
Through Hole Resistors CMF604R1200FLEK-ND
4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.12 OHM 1W 1% AXIAL - CMF604R1200FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1W 1% AXIAL
CMF604R1200FLEK
RES 4.12 OHM 1W 1% AXIAL CMF604R1200FLEK
RES 4.12ohm 1W 1% AXIAL

RES 4.12ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF604R1200FLEK-ND CMF604R1200FLEK
Product Name Through Hole Resistors RES 4.12 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.12 ohms 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details