Vishay Intertechnology, Inc. RES 4.12 OHM 1W 1% AXIAL CMF604R1200FKR6

Description
RES 4.12ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1W 1% AXIAL - CMF604R1200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1W 1% AXIAL
CMF604R1200FKR6
RES 4.12 OHM 1W 1% AXIAL CMF604R1200FKR6
RES 4.12ohm 1W 1% AXIAL

RES 4.12ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R1200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R1200FKR6-ND
Through Hole Resistors CMF604R1200FKR6-ND
4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R1200FKR6 CMF604R1200FKR6-ND
Product Name RES 4.12 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers