Vishay Intertechnology, Inc. RES 4.12 OHM 1W 1% AXIAL CMF604R1200FKEK

Description
RES 4.12ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1W 1% AXIAL - CMF604R1200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1W 1% AXIAL
CMF604R1200FKEK
RES 4.12 OHM 1W 1% AXIAL CMF604R1200FKEK
RES 4.12ohm 1W 1% AXIAL

RES 4.12ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R1200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R1200FKEK-ND
Through Hole Resistors CMF604R1200FKEK-ND
4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R1200FKEK CMF604R1200FKEK-ND
Product Name RES 4.12 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details