Vishay Intertechnology, Inc. Through Hole Resistors CMF604R1200FKEB

Description
4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604R1200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R1200FKEB-ND
Through Hole Resistors CMF604R1200FKEB-ND
4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.12 OHM 1W 1% AXIAL - CMF604R1200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1W 1% AXIAL
CMF604R1200FKEB
RES 4.12 OHM 1W 1% AXIAL CMF604R1200FKEB
RES 4.12ohm 1W 1% AXIAL

RES 4.12ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF604R1200FKEB-ND CMF604R1200FKEB
Product Name Through Hole Resistors RES 4.12 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.12 ohms 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers