Vishay Intertechnology, Inc. Through Hole Resistors CMF604R0200FLR6

Description
4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604R0200FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R0200FLR6-ND
Through Hole Resistors CMF604R0200FLR6-ND
4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.02 OHM 1W 1% AXIAL - CMF604R0200FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 1% AXIAL
CMF604R0200FLR6
RES 4.02 OHM 1W 1% AXIAL CMF604R0200FLR6
RES 4.02ohm 1W 1% AXIAL

RES 4.02ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C1294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C1294
Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C1294
Resistor,Metal Film,4.02Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.02Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R0200FLR6-ND CMF604R0200FLR6 42C1294
Product Name Through Hole Resistors RES 4.02 OHM 1W 1% AXIAL Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details