Vishay Intertechnology, Inc. Through Hole Resistors CMF604R0200FLBF

Description
4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604R0200FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R0200FLBF-ND
Through Hole Resistors CMF604R0200FLBF-ND
4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF604R0200FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604R0200FLBF
Metal Film Resistors - CMF604R0200FLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C1293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C1293
Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C1293
Resistor,Metal Film,4.02Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.02Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R0200FLBF-ND CMF604R0200FLBF 42C1293
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details