Vishay Intertechnology, Inc. RES 4.02 OHM 1W 1% AXIAL CMF604R0200FKBF

Description
RES 4.02ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 1% AXIAL - CMF604R0200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 1% AXIAL
CMF604R0200FKBF
RES 4.02 OHM 1W 1% AXIAL CMF604R0200FKBF
RES 4.02ohm 1W 1% AXIAL

RES 4.02ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R0200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R0200FKBF-ND
Through Hole Resistors CMF604R0200FKBF-ND
4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1292
Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1292
Resistor,Metal Film,4.02Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.02Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R0200FKBF CMF604R0200FKBF-ND 42C1292
Product Name RES 4.02 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.02Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers