Vishay Intertechnology, Inc. RES 4 OHM 1W 1% AXIAL CMF604R0000FLR6

Description
RES 4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 1W 1% AXIAL - CMF604R0000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 1W 1% AXIAL
CMF604R0000FLR6
RES 4 OHM 1W 1% AXIAL CMF604R0000FLR6
RES 4ohm 1W 1% AXIAL

RES 4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R0000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R0000FLR6-ND
Through Hole Resistors CMF604R0000FLR6-ND
4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 4 Ohm, +/1 Percent, 150 Ppm Vishay - 42C1290 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4 Ohm, +/1 Percent, 150 Ppm Vishay
42C1290
Cmf60, 4 Ohm, +/1 Percent, 150 Ppm Vishay 42C1290
CMF60, 4 Ohm, +/- 1 Percent, 150 ppm

CMF60, 4 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R0000FLR6 CMF604R0000FLR6-ND 42C1290
Product Name RES 4 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 4 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details