Vishay Intertechnology, Inc. RES 4 OHM 1W 1% AXIAL CMF604R0000FKEA

Description
RES 4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 1W 1% AXIAL - CMF604R0000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 1W 1% AXIAL
CMF604R0000FKEA
RES 4 OHM 1W 1% AXIAL CMF604R0000FKEA
RES 4ohm 1W 1% AXIAL

RES 4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R0000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R0000FKEA-ND
Through Hole Resistors CMF604R0000FKEA-ND
4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R0000FKEA CMF604R0000FKEA-ND
Product Name RES 4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details