Vishay Intertechnology, Inc. RES 4 OHM 1W 1% AXIAL CMF604R0000FKBF

Description
RES 4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 1W 1% AXIAL - CMF604R0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 1W 1% AXIAL
CMF604R0000FKBF
RES 4 OHM 1W 1% AXIAL CMF604R0000FKBF
RES 4ohm 1W 1% AXIAL

RES 4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R0000FKBF-ND
Through Hole Resistors CMF604R0000FKBF-ND
4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R0000FKBF CMF604R0000FKBF-ND
Product Name RES 4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details