Vishay Intertechnology, Inc. RES 4.99M OHM 1W 1% AXIAL CMF604M9900FHR6

Description
RES 4.99Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1W 1% AXIAL - CMF604M9900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1W 1% AXIAL
CMF604M9900FHR6
RES 4.99M OHM 1W 1% AXIAL CMF604M9900FHR6
RES 4.99Mohm 1W 1% AXIAL

RES 4.99Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M9900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M9900FHR6-ND
Through Hole Resistors CMF604M9900FHR6-ND
4.99 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1284
Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1284
Resistor,Metal Film,4.99MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.99MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M9900FHR6 CMF604M9900FHR6-ND 42C1284
Product Name RES 4.99M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details