Vishay Intertechnology, Inc. RES 4.87M OHM 1W 1% AXIAL CMF604M8700FHBF

Description
RES 4.87Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87M OHM 1W 1% AXIAL - CMF604M8700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87M OHM 1W 1% AXIAL
CMF604M8700FHBF
RES 4.87M OHM 1W 1% AXIAL CMF604M8700FHBF
RES 4.87Mohm 1W 1% AXIAL

RES 4.87Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF604M8700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF604M8700FHBF-ND
Through Hole Resistors 541-CMF604M8700FHBF-ND
4.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1280
Resistor,metal Film,4.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1280
Resistor,Metal Film,4.87MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.87MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M8700FHBF 541-CMF604M8700FHBF-ND 42C1280
Product Name RES 4.87M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details