Vishay Intertechnology, Inc. RES 4.75M OHM 1W 1% AXIAL CMF604M7500FKBF

Description
RES 4.75Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1W 1% AXIAL - CMF604M7500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1W 1% AXIAL
CMF604M7500FKBF
RES 4.75M OHM 1W 1% AXIAL CMF604M7500FKBF
RES 4.75Mohm 1W 1% AXIAL

RES 4.75Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M7500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M7500FKBF-ND
Through Hole Resistors CMF604M7500FKBF-ND
4.75 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1276
Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1276
Resistor,Metal Film,4.75MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.75MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M7500FKBF CMF604M7500FKBF-ND 42C1276
Product Name RES 4.75M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details