Vishay Intertechnology, Inc. Through Hole Resistors CMF604M7000FKEB

Description
4.7 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604M7000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M7000FKEB-ND
Through Hole Resistors CMF604M7000FKEB-ND
4.7 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7M OHM 1W 1% AXIAL - CMF604M7000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1W 1% AXIAL
CMF604M7000FKEB
RES 4.7M OHM 1W 1% AXIAL CMF604M7000FKEB
RES 4.7Mohm 1W 1% AXIAL

RES 4.7Mohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF604M7000FKEB-ND CMF604M7000FKEB
Product Name Through Hole Resistors RES 4.7M OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers