Vishay Intertechnology, Inc. RES 4.64M OHM 1W 1% AXIAL CMF604M6400FKR6

Description
RES 4.64Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64M OHM 1W 1% AXIAL - CMF604M6400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1W 1% AXIAL
CMF604M6400FKR6
RES 4.64M OHM 1W 1% AXIAL CMF604M6400FKR6
RES 4.64Mohm 1W 1% AXIAL

RES 4.64Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M6400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M6400FKR6-ND
Through Hole Resistors CMF604M6400FKR6-ND
4.64 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.64Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.64Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1274
Resistor,metal Film,4.64Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1274
Resistor,Metal Film,4.64MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.64MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M6400FKR6 CMF604M6400FKR6-ND 42C1274
Product Name RES 4.64M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.64Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details