Vishay Intertechnology, Inc. RES 4.22M OHM 1W 1% AXIAL CMF604M2200FKEK

Description
RES 4.22Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1W 1% AXIAL - CMF604M2200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1W 1% AXIAL
CMF604M2200FKEK
RES 4.22M OHM 1W 1% AXIAL CMF604M2200FKEK
RES 4.22Mohm 1W 1% AXIAL

RES 4.22Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M2200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M2200FKEK-ND
Through Hole Resistors CMF604M2200FKEK-ND
4.22 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604M2200FKEK CMF604M2200FKEK-ND
Product Name RES 4.22M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details